Brady Corporation Signs, Nameplates, Posters 46836

Description
B555 3.5X10 BLK/ORG NO FOOD OR D
Request a Quote Datasheet
Description
B555 3.5X10 BLK/ORG NO FOOD OR D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-46836-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46836-ND
Signs, Nameplates, Posters 2267-46836-ND
B555 3.5X10 BLK/ORG NO FOOD OR D

B555 3.5X10 BLK/ORG NO FOOD OR D

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 10 in Width x 3.5 in Height - TEXT: NO FOOD OR DRINK. - 46836 - 754473-46836 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 10 in Width x 3.5 in Height - TEXT: NO FOOD OR DRINK. - 46836
754473-46836
Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 10 in Width x 3.5 in Height - TEXT: NO FOOD OR DRINK. - 46836 754473-46836
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: NO FOOD OR DRINK. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: NO FOOD OR DRINK. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-46836-ND 754473-46836
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 10 in Width x 3.5 in Height - TEXT: NO FOOD OR DRINK. - 46836
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7632187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details