B555 10X14 ANSI BLK,RED/WHT FIRE
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This part is written in English with the following text: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 46766 | 2267-46766-ND | 754476-46766 |
| Product Name | ANSI Z535 Safety Sign | Signs, Nameplates, Posters | Brady B-555 Aluminum White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER - 46766 |
| Materials of Construction | Metal | Metal | Metal; Aluminum |