Brady Corporation ANSI Z535 Safety Sign 46761

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46761 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46761
ANSI Z535 Safety Sign 46761
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46761-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46761-ND
Signs, Nameplates, Posters 2267-46761-ND
B555 10X14 ANSI BLK,GRN/WHT SAFE

B555 10X14 ANSI BLK,GRN/WHT SAFE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 46761 - 754476-46761 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 46761
754476-46761
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 46761 754476-46761
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is designed with the following image: safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is designed with the following image: safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46761 2267-46761-ND 754476-46761
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 46761
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details