Brady Corporation ANSI Z535 Safety Sign 46758

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46758 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46758
ANSI Z535 Safety Sign 46758
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46758-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46758-ND
Signs, Nameplates, Posters 2267-46758-ND
B555 10X14 ANSI BLK,GRN/WHT SPIL

B555 10X14 ANSI BLK,GRN/WHT SPIL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 46758 - 754476-46758 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 46758
754476-46758
Brady B-555 Aluminum Rectangle White Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 46758 754476-46758
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady spill response equipment & spill station sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This spill response equipment & spill station sign is manufactured with the following image: spill response equipment symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady spill response equipment & spill station sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This spill response equipment & spill station sign is manufactured with the following image: spill response equipment symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46758 2267-46758-ND 754476-46758
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 46758
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details