Brady Corporation Signs, Nameplates, Posters 46723

Description
PESTICIDE STORAGE
Request a Quote Datasheet
Description
PESTICIDE STORAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-46723-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46723-ND
Signs, Nameplates, Posters 2267-46723-ND
PESTICIDE STORAGE

PESTICIDE STORAGE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AREA - 46723 - 754473-46723 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AREA - 46723
754473-46723
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AREA - 46723 754473-46723
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pesticide use, spraying & storage sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pesticide use, spraying & storage sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DANGER PESTICIDE STORAGE AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pesticide use, spraying & storage sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pesticide use, spraying & storage sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DANGER PESTICIDE STORAGE AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-46723-ND 754473-46723
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AREA - 46723
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1811498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 21.26 inches (540 mm)
Height 2.64 ft (8.05 dm)
View Details