Brady Corporation ANSI Z535 Safety Sign 46661

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46661 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46661
ANSI Z535 Safety Sign 46661
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46661-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46661-ND
Signs, Nameplates, Posters 2267-46661-ND
B555 10X14 ANSI BLK,BLU/WHT WASH

B555 10X14 ANSI BLK,BLU/WHT WASH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE AVOID CONTAMINATION WASH YOUR HANDS - 46661 - 754476-46661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE AVOID CONTAMINATION WASH YOUR HANDS - 46661
754476-46661
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE AVOID CONTAMINATION WASH YOUR HANDS - 46661 754476-46661
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal hygiene sign is printed with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: NOTICE AVOID CONTAMINATION WASH YOUR HANDS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal hygiene sign is printed with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: NOTICE AVOID CONTAMINATION WASH YOUR HANDS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46661 2267-46661-ND 754476-46661
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE AVOID CONTAMINATION WASH YOUR HANDS - 46661
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details