Brady Corporation ANSI Z535 Safety Sign 46647

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46647 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46647
ANSI Z535 Safety Sign 46647
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46647-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46647-ND
Signs, Nameplates, Posters 2267-46647-ND
B555 7X10 ANSI BLK,RED/WHT FOLLO

B555 7X10 ANSI BLK,RED/WHT FOLLO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT TAGOUT PROCEDURES - 46647 - 754476-46647 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT TAGOUT PROCEDURES - 46647
754476-46647
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT TAGOUT PROCEDURES - 46647 754476-46647
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: DANGER FOLLOW LOCKOUT TAGOUT PROCEDURES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: DANGER FOLLOW LOCKOUT TAGOUT PROCEDURES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46647 2267-46647-ND 754476-46647
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT TAGOUT PROCEDURES - 46647
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3381655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details