Brady Corporation ANSI Z535 Safety Sign 46620

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46620 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46620
ANSI Z535 Safety Sign 46620
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46620-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46620-ND
Signs, Nameplates, Posters 2267-46620-ND
B555 7X10 ANSI BLK,BLU/WHT KEEP

B555 7X10 ANSI BLK,BLU/WHT KEEP

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP DOOR CLOSED - 46620 - 754476-46620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP DOOR CLOSED - 46620
754476-46620
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP DOOR CLOSED - 46620 754476-46620
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is designed with the following image: door closed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: NOTICE KEEP DOOR CLOSED. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is designed with the following image: door closed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: NOTICE KEEP DOOR CLOSED. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46620 2267-46620-ND 754476-46620
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP DOOR CLOSED - 46620
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safe Condition Signs - 4920740 - RS Components, Ltd.
Specs
Safety / Warning Type Emergency stop
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details