Brady Corporation Signs, Nameplates, Posters 46619

Description
NO PARKING
Request a Quote Datasheet
Description
NO PARKING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-46619-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46619-ND
Signs, Nameplates, Posters 2267-46619-ND
NO PARKING

NO PARKING

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - TEXT: NOTICE NO PARKING - 46619 - 754473-46619 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - TEXT: NOTICE NO PARKING - 46619
754473-46619
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - TEXT: NOTICE NO PARKING - 46619 754473-46619
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-555 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This parking restriction, permission & information sign is manufactured with the following image: no parking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: NOTICE NO PARKING.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-555 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This parking restriction, permission & information sign is manufactured with the following image: no parking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: NOTICE NO PARKING.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-46619-ND 754473-46619
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - TEXT: NOTICE NO PARKING - 46619
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details