Brady Corporation ANSI Z535 Safety Sign 46486

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46486 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46486
ANSI Z535 Safety Sign 46486
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46486-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46486-ND
Signs, Nameplates, Posters 2267-46486-ND
B555 7X10 ANSI BLK,BLU,RED/WHT A

B555 7X10 ANSI BLK,BLU,RED/WHT A

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 46486 - 754476-46486 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 46486
754476-46486
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 46486 754476-46486
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is designed with the following image: authorized personnel only symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: NOTICE AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is designed with the following image: authorized personnel only symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: NOTICE AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46486 2267-46486-ND 754476-46486
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 46486
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details