Brady Corporation ANSI Z535 Safety Sign 46484

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46484 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46484
ANSI Z535 Safety Sign 46484
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46484-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46484-ND
Signs, Nameplates, Posters 2267-46484-ND
B555 7X10 ANSI BLK,GRN/WHT SAFET

B555 7X10 ANSI BLK,GRN/WHT SAFET

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 46484 - 754476-46484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 46484
754476-46484
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 46484 754476-46484
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46484 2267-46484-ND 754476-46484
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 46484
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1812265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Forklift Truck
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details