Brady Corporation ANSI Z535 Safety Sign 46483

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46483 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46483
ANSI Z535 Safety Sign 46483
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46483-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46483-ND
Signs, Nameplates, Posters 2267-46483-ND
B555 7X10 ANSI BLK,GRN/WHT EYE W

B555 7X10 ANSI BLK,GRN/WHT EYE W

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EYE WASH STATION KEEP AREA CLEAR - 46483 - 754476-46483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EYE WASH STATION KEEP AREA CLEAR - 46483
754476-46483
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EYE WASH STATION KEEP AREA CLEAR - 46483 754476-46483
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: EMERGENCY EYE WASH STATION KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: EMERGENCY EYE WASH STATION KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46483 2267-46483-ND 754476-46483
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EYE WASH STATION KEEP AREA CLEAR - 46483
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details