Brady Corporation ANSI Z535 Safety Sign 46477

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46477 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46477
ANSI Z535 Safety Sign 46477
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46477-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46477-ND
Signs, Nameplates, Posters 2267-46477-ND
B555 7X10 ANSI BLK,YEL/WHT FORKL

B555 7X10 ANSI BLK,YEL/WHT FORKL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: FORKLIFT TRAFFIC KEEP CLEAR - 46477 - 754476-46477 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: FORKLIFT TRAFFIC KEEP CLEAR - 46477
754476-46477
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: FORKLIFT TRAFFIC KEEP CLEAR - 46477 754476-46477
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is manufactured with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FORKLIFT TRAFFIC KEEP CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is manufactured with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FORKLIFT TRAFFIC KEEP CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46477 2267-46477-ND 754476-46477
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: FORKLIFT TRAFFIC KEEP CLEAR - 46477
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2847145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details