Brady Corporation ANSI Z535 Safety Sign 46474

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46474
ANSI Z535 Safety Sign 46474
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Accident Notice Sign - 7 in Width x 10 in Height - TEXT: NOTICE REPORT ALL INJURIES AT ONCE - 46474 - 754476-46474 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Accident Notice Sign - 7 in Width x 10 in Height - TEXT: NOTICE REPORT ALL INJURIES AT ONCE - 46474
754476-46474
Brady B-555 Aluminum Rectangle White Accident Notice Sign - 7 in Width x 10 in Height - TEXT: NOTICE REPORT ALL INJURIES AT ONCE - 46474 754476-46474
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This accident notice sign is manufactured with the following image: injury notice symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE REPORT ALL INJURIES AT ONCE. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This accident notice sign is manufactured with the following image: injury notice symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE REPORT ALL INJURIES AT ONCE. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 46474 754476-46474
Product Name ANSI Z535 Safety Sign Brady B-555 Aluminum Rectangle White Accident Notice Sign - 7 in Width x 10 in Height - TEXT: NOTICE REPORT ALL INJURIES AT ONCE - 46474
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7631888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details