Brady Corporation ANSI Z535 Safety Sign 46458

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 46458 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
46458
ANSI Z535 Safety Sign 46458
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46458-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46458-ND
Signs, Nameplates, Posters 2267-46458-ND
B555 7X10 ANSI BLK,RED/WHT HARD

B555 7X10 ANSI BLK,RED/WHT HARD

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: DANGER - 46458 - 754476-46458 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: DANGER - 46458
754476-46458
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: DANGER - 46458 754476-46458
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is designed with the following image: head protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: DANGER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is designed with the following image: head protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: DANGER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46458 2267-46458-ND 754476-46458
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: DANGER - 46458
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 2141129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning sign
Features Adhesive Backed
Width 0.9843 inches (25 mm)
View Details