Brady Corporation Signs, Nameplates, Posters 46440

Description
PESTICIDE STORAGE
Request a Quote Datasheet
Description
PESTICIDE STORAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-46440-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46440-ND
Signs, Nameplates, Posters 2267-46440-ND
PESTICIDE STORAGE

PESTICIDE STORAGE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 10 in Width x 7 in Height - TEXT: DANGER PESTICIDE STORAGE AREA - 46440 - 754473-46440 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 10 in Width x 7 in Height - TEXT: DANGER PESTICIDE STORAGE AREA - 46440
754473-46440
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 10 in Width x 7 in Height - TEXT: DANGER PESTICIDE STORAGE AREA - 46440 754473-46440
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pesticide use, spraying & storage sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This pesticide use, spraying & storage sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: DANGER PESTICIDE STORAGE AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pesticide use, spraying & storage sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This pesticide use, spraying & storage sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: DANGER PESTICIDE STORAGE AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-46440-ND 754473-46440
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 10 in Width x 7 in Height - TEXT: DANGER PESTICIDE STORAGE AREA - 46440
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7541277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 5.83 inches (148 mm)
Height 0.3445 ft (1.05 dm)
View Details