R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using fiberglass / polyester / vinyl which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a red background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: HARD HATS REQUIRED ON THIS JOB BY ALL EMPLOYEES. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant, UV-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-16596 |
| Product Name | Brady Bradylam B-140 Fiberglass / Polyester / Vinyl Rectangle Red Personal Protection Equipment (PPE) Sign - Laminated - TEXT: HARD HATS REQUIRED ON THIS JOB BY ALL EMPLOYEES - 46366 |
| Materials of Construction | Fiberglass / Polyester / Vinyl |