Brady Corporation Mr. Ouch Transformer Markers 46349

Description
National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.
Request a Quote Datasheet
Description
National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mr. Ouch Transformer Markers - 46349 - Brady Corporation
Milwaukee, WI, USA
Mr. Ouch Transformer Markers
46349
Mr. Ouch Transformer Markers 46349
National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.

National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-46349-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-46349-ND
Labels, Stickers, Decals - Preprinted 2267-46349-ND
"B927 4.5X10.75 BLK/RED/WHT ""MR."

"B927 4.5X10.75 BLK/RED/WHT ""MR."

Buy Now Datasheet
Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 10 3/4 in Width - 4 1/2 in Height - Printed Text = HAZARDOUS VOLTAGE. - 46349 - 754476-46349 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 10 3/4 in Width - 4 1/2 in Height - Printed Text = HAZARDOUS VOLTAGE. - 46349
754476-46349
Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 10 3/4 in Width - 4 1/2 in Height - Printed Text = HAZARDOUS VOLTAGE. - 46349 754476-46349
The Brady conduit / voltage marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 conduit / voltage marker are: 10 3/4 in W x 4 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses acrylic for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is HAZARDOUS VOLTAGE.

The Brady conduit / voltage marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 conduit / voltage marker are: 10 3/4 in W x 4 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses acrylic for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is HAZARDOUS VOLTAGE.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46349 2267-46349-ND 754476-46349
Product Name Mr. Ouch Transformer Markers Labels, Stickers, Decals - Preprinted Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 10 3/4 in Width - 4 1/2 in Height - Printed Text = HAZARDOUS VOLTAGE. - 46349
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details