Brady Corporation Mr. Ouch Transformer Markers 46347

Description
National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.
Request a Quote Datasheet
Description
National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mr. Ouch Transformer Markers - 46347 - Brady Corporation
Milwaukee, WI, USA
Mr. Ouch Transformer Markers
46347
Mr. Ouch Transformer Markers 46347
National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.

National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-46347-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-46347-ND
Labels, Stickers, Decals - Preprinted 2267-46347-ND
"B927 8X4.5 BLK/RED/WHT ""MR. OUCH"

"B927 8X4.5 BLK/RED/WHT ""MR. OUCH"

Buy Now Datasheet
Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 4 1/2 in Width - 8 in Height - Printed Text = HAZARDOUS VOLTAGE. - 46347 - 754476-46347 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 4 1/2 in Width - 8 in Height - Printed Text = HAZARDOUS VOLTAGE. - 46347
754476-46347
Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 4 1/2 in Width - 8 in Height - Printed Text = HAZARDOUS VOLTAGE. - 46347 754476-46347
The Brady conduit / voltage marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 conduit / voltage marker are: 4 1/2 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses acrylic for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is HAZARDOUS VOLTAGE.

The Brady conduit / voltage marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 conduit / voltage marker are: 4 1/2 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses acrylic for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is HAZARDOUS VOLTAGE.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46347 2267-46347-ND 754476-46347
Product Name Mr. Ouch Transformer Markers Labels, Stickers, Decals - Preprinted Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 4 1/2 in Width - 8 in Height - Printed Text = HAZARDOUS VOLTAGE. - 46347
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details