Brady Corporation Mr. Ouch Transformer Markers 46346

Description
National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.
Request a Quote Datasheet
Description
National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mr. Ouch Transformer Markers - 46346 - Brady Corporation
Milwaukee, WI, USA
Mr. Ouch Transformer Markers
46346
Mr. Ouch Transformer Markers 46346
National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.

National Electrical Manufacturers Association (NEMA) recommends use of "Mr. Ouch" labels on transformers located in public areas. Our transformer markers meet the NEMA Standard as well as Underwriters Laboratory Performance Standard #969. Markers are made of B-927 tamper-resistant film to prevent defacing and vandalism. Their permanent pressure sensitive acrylic adhesive provides a strong bond to steel and other clean, dry surfaces.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-46346-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-46346-ND
Labels, Stickers, Decals - Preprinted 2267-46346-ND
"B927 8X4.5 BLK/ORG/WHT ""MR. OUCH"

"B927 8X4.5 BLK/ORG/WHT ""MR. OUCH"

Buy Now Datasheet
Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 4 1/2 in Width - 8 in Height - Printed Text = HAZARDOUS VOLTAGE INSIDE. - 46346 - 754476-46346 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 4 1/2 in Width - 8 in Height - Printed Text = HAZARDOUS VOLTAGE INSIDE. - 46346
754476-46346
Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 4 1/2 in Width - 8 in Height - Printed Text = HAZARDOUS VOLTAGE INSIDE. - 46346 754476-46346
The Brady conduit / voltage marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 conduit / voltage marker are: 4 1/2 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses acrylic for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is HAZARDOUS VOLTAGE INSIDE.

The Brady conduit / voltage marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 conduit / voltage marker are: 4 1/2 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This conduit / voltage marker uses acrylic for the label material and permanent acrylic as the adhesive. These conduit / voltage markers frequently have text printed on them. Printed text is HAZARDOUS VOLTAGE INSIDE.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46346 2267-46346-ND 754476-46346
Product Name Mr. Ouch Transformer Markers Labels, Stickers, Decals - Preprinted Brady B-927 Black / Red on White Rectangle Acrylic Conduit / Voltage Marker - 4 1/2 in Width - 8 in Height - Printed Text = HAZARDOUS VOLTAGE INSIDE. - 46346
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details