Brady Corporation Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 3 in Width - 90 ft Length - 46236 46236

Description
The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label cartridge are: 90 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.
Description
The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label cartridge are: 90 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 3 in Width - 90 ft Length - 46236 - 754476-46236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 3 in Width - 90 ft Length - 46236
754476-46236
Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 3 in Width - 90 ft Length - 46236 754476-46236
The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label cartridge are: 90 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label cartridge are: 90 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754476-46236
Product Name Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 3 in Width - 90 ft Length - 46236
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 7588009 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details