Brady Corporation Brady B-1 Rectangle Yellow Sign Blank - 10 in Width x 7 in Height - 45810 45810

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. The material used in the construction for this sign blank is identified as B-1. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. The material used in the construction for this sign blank is identified as B-1. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle.

Suppliers

Company
Product
Description
Supplier Links
Brady B-1 Rectangle Yellow Sign Blank - 10 in Width x 7 in Height - 45810 - 754473-16590 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-1 Rectangle Yellow Sign Blank - 10 in Width x 7 in Height - 45810
754473-16590
Brady B-1 Rectangle Yellow Sign Blank - 10 in Width x 7 in Height - 45810 754473-16590
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. The material used in the construction for this sign blank is identified as B-1. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. The material used in the construction for this sign blank is identified as B-1. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-16590
Product Name Brady B-1 Rectangle Yellow Sign Blank - 10 in Width x 7 in Height - 45810
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details