Brady Corporation High Visibility Sign 45422

Description
High Visibility Sign
Request a Quote Datasheet
Description
High Visibility Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - 45422 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign
45422
High Visibility Sign 45422
High Visibility Sign

High Visibility Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45422-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45422-ND
Signs, Nameplates, Posters 2267-45422-ND
"B450, 12.5"".X18"", HIGH VIS L-SIG"

"B450, 12.5"".X18"", HIGH VIS L-SIG"

Buy Now Datasheet
Brady B-450 Polyethylene Rectangle Red Exit Sign - 9 in Width x 12 in Height - TEXT: EXIT - 45422 - 754476-45422 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Rectangle Red Exit Sign - 9 in Width x 12 in Height - TEXT: EXIT - 45422
754476-45422
Brady B-450 Polyethylene Rectangle Red Exit Sign - 9 in Width x 12 in Height - TEXT: EXIT - 45422 754476-45422
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is made from polyethylene which is the B-450 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: EXIT. This SKU is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is made from polyethylene which is the B-450 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: EXIT. This SKU is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45422 2267-45422-ND 754476-45422
Product Name High Visibility Sign Signs, Nameplates, Posters Brady B-450 Polyethylene Rectangle Red Exit Sign - 9 in Width x 12 in Height - TEXT: EXIT - 45422
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Height 0.9744 ft (2.97 dm)
View Details