Brady Corporation Evacuation Map Display Holder 45381

Description
Evacuation Map Display Holder
Request a Quote Datasheet
Description
Evacuation Map Display Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Evacuation Map Display Holder
45381
Evacuation Map Display Holder 45381
Evacuation Map Display Holder

Evacuation Map Display Holder

Supplier's Site
Signs, Nameplates, Posters - 2267-45381-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45381-ND
Signs, Nameplates, Posters 2267-45381-ND
"EVACUATION MAP DISPLAY 15""H X 11"

"EVACUATION MAP DISPLAY 15""H X 11"

Buy Now Datasheet
Brady Acrylic Blue on White Evacuation Map Holder - 15 in Length x 11 in Width x 15 in Height - 45381 - 754476-45381 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic Blue on White Evacuation Map Holder - 15 in Length x 11 in Width x 15 in Height - 45381
754476-45381
Brady Acrylic Blue on White Evacuation Map Holder - 15 in Length x 11 in Width x 15 in Height - 45381 754476-45381
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 11 in width, 15 in height and a 15 in length. The color of this product is blue on white. There are a variety of standards that signs may comform to. In particular, this part complies with the RoHS standard(s). Within this category of products there is a large number of accessories and certain products are designed to work with and support other items. This SKU supports the following : General Equipment.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 11 in width, 15 in height and a 15 in length. The color of this product is blue on white. There are a variety of standards that signs may comform to. In particular, this part complies with the RoHS standard(s). Within this category of products there is a large number of accessories and certain products are designed to work with and support other items. This SKU supports the following : General Equipment.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45381 2267-45381-ND 754476-45381
Product Name Evacuation Map Display Holder Signs, Nameplates, Posters Brady Acrylic Blue on White Evacuation Map Holder - 15 in Length x 11 in Width x 15 in Height - 45381
Materials of Construction Plastic / Film Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 2141129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning sign
Features Adhesive Backed
Width 0.9843 inches (25 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details