Brady Corporation High Visibility Sign - Rigid 45377

Description
High Visibility Sign - Rigid
Description
High Visibility Sign - Rigid

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Rigid - 45377 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Rigid
45377
High Visibility Sign - Rigid 45377
High Visibility Sign - Rigid

High Visibility Sign - Rigid

Supplier's Site
Brady B-493 Polystyrene Rectangle White Right To Know Sign - 14.5 in Width x 8 in Height - TEXT: RIGHT TO KNOW INFO - 45377 - 754476-45377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 Polystyrene Rectangle White Right To Know Sign - 14.5 in Width x 8 in Height - TEXT: RIGHT TO KNOW INFO - 45377
754476-45377
Brady B-493 Polystyrene Rectangle White Right To Know Sign - 14.5 in Width x 8 in Height - TEXT: RIGHT TO KNOW INFO - 45377 754476-45377
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady right to know sign is constructed using polystyrene which is the B-493 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14.5 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This right to know sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This right to know sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: RIGHT TO KNOW INFO. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady right to know sign is constructed using polystyrene which is the B-493 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14.5 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This right to know sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This right to know sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: RIGHT TO KNOW INFO. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 45377 754476-45377
Product Name High Visibility Sign - Rigid Brady B-493 Polystyrene Rectangle White Right To Know Sign - 14.5 in Width x 8 in Height - TEXT: RIGHT TO KNOW INFO - 45377
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Work in progress
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details