High Visibility Sign - Rigid
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is produced using polystyrene which is the B-493 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14.5 in width and a 8 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: LOCKOUT CENTER. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 45375 | 754476-45375 |
| Product Name | High Visibility Sign - Rigid | Brady B-493 Polystyrene Rectangle White Lockout / Tagout Sign - 14.5 in Width x 8 in Height - TEXT: LOCKOUT CENTER - 45375 |
| Safety / Warning Type | Lock Out |