Brady Corporation High Visibility Sign - Rigid 45373

Description
High Visibility Sign - Rigid
Request a Quote Datasheet
Description
High Visibility Sign - Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Rigid - 45373 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Rigid
45373
High Visibility Sign - Rigid 45373
High Visibility Sign - Rigid

High Visibility Sign - Rigid

Supplier's Site
Signs, Nameplates, Posters - 2267-45373-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45373-ND
Signs, Nameplates, Posters 2267-45373-ND
HIGH VISIBILITY SIGN

HIGH VISIBILITY SIGN

Buy Now Datasheet
Brady B-493 Polystyrene Rectangle Blue Restroom Sign - 10 in Width x 5.5 in Height - TEXT: WOMEN - 45373 - 754476-45373 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 Polystyrene Rectangle Blue Restroom Sign - 10 in Width x 5.5 in Height - TEXT: WOMEN - 45373
754476-45373
Brady B-493 Polystyrene Rectangle Blue Restroom Sign - 10 in Width x 5.5 in Height - TEXT: WOMEN - 45373 754476-45373
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is produced using polystyrene which is the B-493 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and communication. This restroom sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: WOMEN. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is produced using polystyrene which is the B-493 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and communication. This restroom sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: WOMEN. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45373 2267-45373-ND 754476-45373
Product Name High Visibility Sign - Rigid Signs, Nameplates, Posters Brady B-493 Polystyrene Rectangle Blue Restroom Sign - 10 in Width x 5.5 in Height - TEXT: WOMEN - 45373
Materials of Construction Plastic / Film Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
First Aid Signs - 146457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details