Brady Corporation High Visibility Sign - Rigid 45370

Description
High Visibility Sign - Rigid
Request a Quote Datasheet
Description
High Visibility Sign - Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Rigid - 45370 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Rigid
45370
High Visibility Sign - Rigid 45370
High Visibility Sign - Rigid

High Visibility Sign - Rigid

Supplier's Site
Signs, Nameplates, Posters - 2267-45370-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45370-ND
Signs, Nameplates, Posters 2267-45370-ND
HIGH VISIBILITY SIGN

HIGH VISIBILITY SIGN

Buy Now Datasheet
Brady B-493 Polystyrene Rectangle Red First Aid Sign - 10 in Width x 5.5 in Height - TEXT: FIRST AID - 45370 - 754476-45370 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 Polystyrene Rectangle Red First Aid Sign - 10 in Width x 5.5 in Height - TEXT: FIRST AID - 45370
754476-45370
Brady B-493 Polystyrene Rectangle Red First Aid Sign - 10 in Width x 5.5 in Height - TEXT: FIRST AID - 45370 754476-45370
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is manufactured using polystyrene which is the B-493 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: FIRST AID. This part is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is manufactured using polystyrene which is the B-493 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: FIRST AID. This part is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45370 2267-45370-ND 754476-45370
Product Name High Visibility Sign - Rigid Signs, Nameplates, Posters Brady B-493 Polystyrene Rectangle Red First Aid Sign - 10 in Width x 5.5 in Height - TEXT: FIRST AID - 45370
Materials of Construction Plastic / Film Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details