Brady Corporation High Visibility Sign - Rigid 45368

Description
High Visibility Sign - Rigid
Request a Quote Datasheet
Description
High Visibility Sign - Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
High Visibility Sign - Rigid
45368
High Visibility Sign - Rigid 45368
High Visibility Sign - Rigid

High Visibility Sign - Rigid

Supplier's Site
Signs, Nameplates, Posters - 2267-45368-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45368-ND
Signs, Nameplates, Posters 2267-45368-ND
HIGH VISIBILITY SIGN

HIGH VISIBILITY SIGN

Buy Now Datasheet
Brady B-493 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 5.5 in Height - TEXT: FIRE EXTINGUISHER - 45368 - 754476-45368 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 5.5 in Height - TEXT: FIRE EXTINGUISHER - 45368
754476-45368
Brady B-493 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 5.5 in Height - TEXT: FIRE EXTINGUISHER - 45368 754476-45368
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-493 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. This SKU is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-493 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. This SKU is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45368 2267-45368-ND 754476-45368
Product Name High Visibility Sign - Rigid Signs, Nameplates, Posters Brady B-493 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 5.5 in Height - TEXT: FIRE EXTINGUISHER - 45368
Materials of Construction Plastic / Film Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286113 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details