Brady Corporation High Visibility Sign - Rigid 45367

Description
High Visibility Sign - Rigid
Request a Quote Datasheet
Description
High Visibility Sign - Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Rigid - 45367 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Rigid
45367
High Visibility Sign - Rigid 45367
High Visibility Sign - Rigid

High Visibility Sign - Rigid

Supplier's Site
Signs, Nameplates, Posters - 2267-45367-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45367-ND
Signs, Nameplates, Posters 2267-45367-ND
HIGH VISIBILITY SIGN

HIGH VISIBILITY SIGN

Buy Now Datasheet
Brady B-493 Polystyrene Triangle White Lockout / Tagout Sign - 10 in Width x 5.5 in Height - TEXT: LOCKOUT CENTER - 45367 - 754476-45367 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 Polystyrene Triangle White Lockout / Tagout Sign - 10 in Width x 5.5 in Height - TEXT: LOCKOUT CENTER - 45367
754476-45367
Brady B-493 Polystyrene Triangle White Lockout / Tagout Sign - 10 in Width x 5.5 in Height - TEXT: LOCKOUT CENTER - 45367 754476-45367
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is made from polystyrene which is the B-493 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: lockout center direction arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a triangle. This item is written in English with the following text: LOCKOUT CENTER. This product is designed and manufactured for Outdoor use. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D1593, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is made from polystyrene which is the B-493 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: lockout center direction arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a triangle. This item is written in English with the following text: LOCKOUT CENTER. This product is designed and manufactured for Outdoor use. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D1593, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45367 2267-45367-ND 754476-45367
Product Name High Visibility Sign - Rigid Signs, Nameplates, Posters Brady B-493 Polystyrene Triangle White Lockout / Tagout Sign - 10 in Width x 5.5 in Height - TEXT: LOCKOUT CENTER - 45367
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 2267880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details