Brady Corporation High Visibility Sign - Rigid 45366

Description
High Visibility Sign - Rigid
Request a Quote Datasheet
Description
High Visibility Sign - Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Rigid - 45366 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Rigid
45366
High Visibility Sign - Rigid 45366
High Visibility Sign - Rigid

High Visibility Sign - Rigid

Supplier's Site
Signs, Nameplates, Posters - 2267-45366-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45366-ND
Signs, Nameplates, Posters 2267-45366-ND
HIGH VISIBILITY SIGN

HIGH VISIBILITY SIGN

Buy Now Datasheet
Brady B-493 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 5.5 in Height - TEXT: FIRE EXTINGUISHER - 45366 - 754476-45366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 5.5 in Height - TEXT: FIRE EXTINGUISHER - 45366
754476-45366
Brady B-493 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 5.5 in Height - TEXT: FIRE EXTINGUISHER - 45366 754476-45366
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-493 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. This sign is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-493 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. This sign is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45366 2267-45366-ND 754476-45366
Product Name High Visibility Sign - Rigid Signs, Nameplates, Posters Brady B-493 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 5.5 in Height - TEXT: FIRE EXTINGUISHER - 45366
Materials of Construction Plastic / Film Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details