Brady Corporation High Visibility Sign - Rigid 45365

Description
High Visibility Sign - Rigid
Request a Quote Datasheet
Description
High Visibility Sign - Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Rigid - 45365 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Rigid
45365
High Visibility Sign - Rigid 45365
High Visibility Sign - Rigid

High Visibility Sign - Rigid

Supplier's Site
Signs, Nameplates, Posters - 2267-45365-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45365-ND
Signs, Nameplates, Posters 2267-45365-ND
FIRE ALARM W/DWN ARO

FIRE ALARM W/DWN ARO

Buy Now Datasheet
Brady B-493 High Impact Polystyrene Rectangle Red Fire Alarm Sign - 10 in Width x 5.5 in Height - TEXT: FIRE ALARM - 45365 - 754476-45365 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 High Impact Polystyrene Rectangle Red Fire Alarm Sign - 10 in Width x 5.5 in Height - TEXT: FIRE ALARM - 45365
754476-45365
Brady B-493 High Impact Polystyrene Rectangle Red Fire Alarm Sign - 10 in Width x 5.5 in Height - TEXT: FIRE ALARM - 45365 754476-45365
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire alarm sign is manufactured using high impact polystyrene which is the B-493 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: FIRE ALARM. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire alarm sign is manufactured using high impact polystyrene which is the B-493 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: FIRE ALARM. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45365 2267-45365-ND 754476-45365
Product Name High Visibility Sign - Rigid Signs, Nameplates, Posters Brady B-493 High Impact Polystyrene Rectangle Red Fire Alarm Sign - 10 in Width x 5.5 in Height - TEXT: FIRE ALARM - 45365
Materials of Construction Plastic / Film Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp rigid plastic
Width 8.27 inches (210 mm)
View Details