Brady Corporation EYE WASH /DOWN ARROW 45363

Description
EYE WASH /DOWN ARROW
Request a Quote Datasheet
Description
EYE WASH /DOWN ARROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EYE WASH /DOWN ARROW - 45363 - Brady Corporation
Milwaukee, WI, USA
EYE WASH /DOWN ARROW
45363
EYE WASH /DOWN ARROW 45363
EYE WASH /DOWN ARROW

EYE WASH /DOWN ARROW

Supplier's Site
Signs, Nameplates, Posters - 2267-45363-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45363-ND
Signs, Nameplates, Posters 2267-45363-ND
EYE WASH / DWN ARO

EYE WASH / DWN ARO

Buy Now Datasheet
Brady B-493 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 5.5 in Height - TEXT: EYE WASH - 45363 - 754476-45363 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-493 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 5.5 in Height - TEXT: EYE WASH - 45363
754476-45363
Brady B-493 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 5.5 in Height - TEXT: EYE WASH - 45363 754476-45363
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using polystyrene which is the B-493 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EYE WASH. This item is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using polystyrene which is the B-493 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 5.5 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EYE WASH. This item is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45363 2267-45363-ND 754476-45363
Product Name EYE WASH /DOWN ARROW Signs, Nameplates, Posters Brady B-493 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 5.5 in Height - TEXT: EYE WASH - 45363
Materials of Construction Plastic / Film Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details