Brady Corporation ANSI Z535 Safety Sign 45172

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45172 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45172
ANSI Z535 Safety Sign 45172
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45172-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45172-ND
Signs, Nameplates, Posters 2267-45172-ND
B302 14X10 ANSI BLK,BLU/WHT KEEP

B302 14X10 ANSI BLK,BLU/WHT KEEP

Buy Now Datasheet
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 14 in Height - Laminated - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45172 - 754476-45172 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 14 in Height - Laminated - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45172
754476-45172
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 14 in Height - Laminated - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45172 754476-45172
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This keep clean reminder sign is manufactured with the following image: sweeping symbol. This product is written in English with the following text: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This keep clean reminder sign is manufactured with the following image: sweeping symbol. This product is written in English with the following text: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45172 2267-45172-ND 754476-45172
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 14 in Height - Laminated - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45172
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details