Brady Corporation ANSI Z535 Safety Sign 45171

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45171 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45171
ANSI Z535 Safety Sign 45171
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45171-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45171-ND
Signs, Nameplates, Posters 2267-45171-ND
B302 10X7 ANSI BLK,BLU/WHT KEEP

B302 10X7 ANSI BLK,BLU/WHT KEEP

Buy Now Datasheet
Brady B-302 Polyester White Keep Clean Reminder Sign - 7 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45171 - 754476-45171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 7 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45171
754476-45171
Brady B-302 Polyester White Keep Clean Reminder Sign - 7 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45171 754476-45171
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This keep clean reminder sign is designed with the following image: sweeping symbol. This sign is written in English with the following text: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This keep clean reminder sign is designed with the following image: sweeping symbol. This sign is written in English with the following text: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45171 2267-45171-ND 754476-45171
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester White Keep Clean Reminder Sign - 7 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45171
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details