Brady Corporation ANSI Z535 Safety Sign 45167

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45167 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45167
ANSI Z535 Safety Sign 45167
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION - 45167 - 754476-45167 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION - 45167
754476-45167
Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION - 45167 754476-45167
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This construction site sign is manufactured with the following image: head protection symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This construction site sign is manufactured with the following image: head protection symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 45167 754476-45167
Product Name ANSI Z535 Safety Sign Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION - 45167
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details