Brady Corporation ANSI Z535 Safety Sign 45166

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45166 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45166
ANSI Z535 Safety Sign 45166
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45166-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45166-ND
Signs, Nameplates, Posters 2267-45166-ND
B302 14X10 ANSI BLK,MGN,YEL/WHT

B302 14X10 ANSI BLK,MGN,YEL/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION RADIATION. - 45166 - 754476-45166 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION RADIATION. - 45166
754476-45166
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION RADIATION. - 45166 754476-45166
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of black / pink / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CAUTION RADIATION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of black / pink / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CAUTION RADIATION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45166 2267-45166-ND 754476-45166
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION RADIATION. - 45166
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details