Brady Corporation ANSI Z535 Safety Sign 45165

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45165 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45165
ANSI Z535 Safety Sign 45165
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45165-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45165-ND
Signs, Nameplates, Posters 2267-45165-ND
B302 10X7 ANSI BLK,MGN,YEL/WHT R

B302 10X7 ANSI BLK,MGN,YEL/WHT R

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION RADIATION. - 45165 - 754476-45165 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION RADIATION. - 45165
754476-45165
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION RADIATION. - 45165 754476-45165
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of black / pink / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: CAUTION RADIATION. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of black / pink / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: CAUTION RADIATION. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45165 2267-45165-ND 754476-45165
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - TEXT: CAUTION RADIATION. - 45165
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 2267870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details