Brady Corporation ANSI Z535 Safety Sign 45163

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45163 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45163
ANSI Z535 Safety Sign 45163
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45163-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45163-ND
Signs, Nameplates, Posters 2267-45163-ND
B302 10X7 ANSI BLK,ORN,RED/WHT N

B302 10X7 ANSI BLK,ORN,RED/WHT N

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 7 in Width x 10 in Height - Laminated - TEXT: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA - 45163 - 754476-45163 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 7 in Width x 10 in Height - Laminated - TEXT: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA - 45163
754476-45163
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 7 in Width x 10 in Height - Laminated - TEXT: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA - 45163 754476-45163
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / orange / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This food, beverage & smoking sign is manufactured with the following image: no food, drink, or smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / orange / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This food, beverage & smoking sign is manufactured with the following image: no food, drink, or smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45163 2267-45163-ND 754476-45163
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 7 in Width x 10 in Height - Laminated - TEXT: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA - 45163
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details