Brady Corporation ANSI Z535 Safety Sign 45153

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45153 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45153
ANSI Z535 Safety Sign 45153
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45153-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45153-ND
Signs, Nameplates, Posters 2267-45153-ND
B302 10X7 ANSI BLK,ORN,RED/WHT A

B302 10X7 ANSI BLK,ORN,RED/WHT A

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 45153 - 754476-45153 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 45153
754476-45153
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 45153 754476-45153
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / orange / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restricted area / no trespassing sign is manufactured with the following image: stop symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / orange / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restricted area / no trespassing sign is manufactured with the following image: stop symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45153 2267-45153-ND 754476-45153
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 45153
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details