Brady Corporation ANSI Z535 Safety Sign 45145

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45145 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45145
ANSI Z535 Safety Sign 45145
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45145-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45145-ND
Signs, Nameplates, Posters 2267-45145-ND
B302 10X7 ANSI BLK,RED/WHT FIRE

B302 10X7 ANSI BLK,RED/WHT FIRE

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 45145 - 754476-45145 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 45145
754476-45145
Brady B-302 Polyester White Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 45145 754476-45145
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45145 2267-45145-ND 754476-45145
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester White Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 45145
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 8134491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Use this walkway
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details