Brady Corporation ANSI Z535 Safety Sign 45138

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45138 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45138
ANSI Z535 Safety Sign 45138
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45138-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45138-ND
Signs, Nameplates, Posters 2267-45138-ND
B302 14X10 ANSI BLK,BLU,RED/WHT

B302 14X10 ANSI BLK,BLU,RED/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 14 in Height - Laminated - TEXT: NOTICE NO SOLICITING - 45138 - 754476-45138 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 14 in Height - Laminated - TEXT: NOTICE NO SOLICITING - 45138
754476-45138
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 14 in Height - Laminated - TEXT: NOTICE NO SOLICITING - 45138 754476-45138
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This loitering, soliciting, & trespassing sign is printed with the following image: no soliciting symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NOTICE NO SOLICITING. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This loitering, soliciting, & trespassing sign is printed with the following image: no soliciting symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NOTICE NO SOLICITING. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45138 2267-45138-ND 754476-45138
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 14 in Height - Laminated - TEXT: NOTICE NO SOLICITING - 45138
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details