Brady Corporation ANSI Z535 Safety Sign 45123

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45123 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45123
ANSI Z535 Safety Sign 45123
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45123-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45123-ND
Signs, Nameplates, Posters 2267-45123-ND
B302 10X7 ANSI BLK,RED/WHT NO SM

B302 10X7 ANSI BLK,RED/WHT NO SM

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - Laminated - TEXT: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS - 45123 - 754476-45123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - Laminated - TEXT: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS - 45123
754476-45123
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - Laminated - TEXT: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS - 45123 754476-45123
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no open flame symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no open flame symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45123 2267-45123-ND 754476-45123
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - Laminated - TEXT: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS - 45123
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details