Brady Corporation ANSI Z535 Safety Sign 45106

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45106 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45106
ANSI Z535 Safety Sign 45106
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45106-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45106-ND
Signs, Nameplates, Posters 2267-45106-ND
B401 14X10 ANSI BLK,BLU,RED/WHT

B401 14X10 ANSI BLK,BLU,RED/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - TEXT: KEEP THIS DOOR CLOSED - 45106 - 754476-45106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - TEXT: KEEP THIS DOOR CLOSED - 45106
754476-45106
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - TEXT: KEEP THIS DOOR CLOSED - 45106 754476-45106
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is manufactured with the following image: door closed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: KEEP THIS DOOR CLOSED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is manufactured with the following image: door closed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: KEEP THIS DOOR CLOSED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45106 2267-45106-ND 754476-45106
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - TEXT: KEEP THIS DOOR CLOSED - 45106
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet floor
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details