Brady Corporation ANSI Z535 Safety Sign 45104

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45104 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45104
ANSI Z535 Safety Sign 45104
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45104-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45104-ND
Signs, Nameplates, Posters 2267-45104-ND
B401 14X10 ANSI BLK,BLU/WHT KEEP

B401 14X10 ANSI BLK,BLU/WHT KEEP

Buy Now Datasheet
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45104 - 754476-45104 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45104
754476-45104
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45104 754476-45104
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This keep clean reminder sign is manufactured with the following image: sweeping symbol. This SKU is written in English with the following text: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This keep clean reminder sign is manufactured with the following image: sweeping symbol. This SKU is written in English with the following text: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45104 2267-45104-ND 754476-45104
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: NOTICE KEEP THIS PLACE CLEAN AND ORDERLY - 45104
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details