Brady Corporation ANSI Z535 Safety Sign 45096

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45096 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45096
ANSI Z535 Safety Sign 45096
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45096-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45096-ND
Signs, Nameplates, Posters 2267-45096-ND
B401 14X10 ANSI BLK,ORN,RED/WHT

B401 14X10 ANSI BLK,ORN,RED/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - TEXT: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA - 45096 - 754476-45096 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - TEXT: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA - 45096
754476-45096
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - TEXT: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA - 45096 754476-45096
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / orange / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This food, beverage & smoking sign is manufactured with the following image: no food, drink, or smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / orange / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This food, beverage & smoking sign is manufactured with the following image: no food, drink, or smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45096 2267-45096-ND 754476-45096
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - TEXT: WARNING NO SMOKING, EATING OR DRINKING IN THIS AREA - 45096
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details