R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is designed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: LOCK OUT BEFORE SERVICING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 45081 | 754476-45081 |
| Product Name | ANSI Z535 Safety Sign | Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: LOCK OUT BEFORE SERVICING. - 45081 |
| Safety / Warning Type | Lock Out |