Brady Corporation ANSI Z535 Safety Sign 45074

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45074 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45074
ANSI Z535 Safety Sign 45074
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - TEXT: NOTICE NO EXIT - 45074 - 754476-45074 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - TEXT: NOTICE NO EXIT - 45074
754476-45074
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - TEXT: NOTICE NO EXIT - 45074 754476-45074
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This no exit sign is printed with the following image: stop symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NOTICE NO EXIT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This no exit sign is printed with the following image: stop symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NOTICE NO EXIT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 45074 754476-45074
Product Name ANSI Z535 Safety Sign Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - TEXT: NOTICE NO EXIT - 45074
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details