Brady Corporation ANSI Z535 Safety Sign 45063

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45063 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45063
ANSI Z535 Safety Sign 45063
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45063-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45063-ND
Signs, Nameplates, Posters 2267-45063-ND
B401 10X7 ANSI BLK,RED/WHT NO SM

B401 10X7 ANSI BLK,RED/WHT NO SM

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - TEXT: NO SMOKING IN THIS AREA. - 45063 - 754476-45063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - TEXT: NO SMOKING IN THIS AREA. - 45063
754476-45063
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - TEXT: NO SMOKING IN THIS AREA. - 45063 754476-45063
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking not permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: NO SMOKING IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking not permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: NO SMOKING IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45063 2267-45063-ND 754476-45063
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - TEXT: NO SMOKING IN THIS AREA. - 45063
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details