Brady Corporation ANSI Z535 Safety Sign 45041

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45041 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45041
ANSI Z535 Safety Sign 45041
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45041-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45041-ND
Signs, Nameplates, Posters 2267-45041-ND
B120 10X7 ANSI BLK,YEL/WHT SLIPP

B120 10X7 ANSI BLK,YEL/WHT SLIPP

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION SLIPPERY FLOOR - 45041 - 754476-45041 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION SLIPPERY FLOOR - 45041
754476-45041
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION SLIPPERY FLOOR - 45041 754476-45041
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION SLIPPERY FLOOR. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION SLIPPERY FLOOR. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45041 2267-45041-ND 754476-45041
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION SLIPPERY FLOOR - 45041
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 550549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Anti-static
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details